D.R. Templeman Company (The) Compression Spring CBA-0250-0086-S

Description
Compression springs are cylindrical, concave, convex, conical, variable pitch and preset.
Description
Compression springs are cylindrical, concave, convex, conical, variable pitch and preset.

Suppliers

Company
Product
Description
Supplier Links
Compression Spring - CBA-0250-0086-S - D.R. Templeman Company (The)
Plainville, CT, USA
Compression Spring
CBA-0250-0086-S
Compression Spring CBA-0250-0086-S
Compression springs are cylindrical, concave, convex, conical, variable pitch and preset.

Compression springs are cylindrical, concave, convex, conical, variable pitch and preset.

Supplier's Site

Technical Specifications

  D.R. Templeman Company (The)
Product Category Compression Springs
Product Number CBA-0250-0086-S
Product Name Compression Spring
Material Stainless Steel
End Configuration Ground ends; Closed (squared) ends
Coil Shape Conical; Cylindrical, Concave, Convex
Base Unit System English Design
Outer Diameter 0.1000 inch (2.54 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compression Springs - 751578 - RS Components, Ltd.
Specs
Outer Diameter 0.2874 inch (7.3 mm)
Wire diameter 0.0394 inch (1 mm)
Free length 1.2 inch (30.5 mm)
View Details
Wave Springs - LB-0728 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 7.28 inch (185 mm)
View Details
Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
0.12
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details