D-Link Systems, Inc. Vigilance 360 Full HD PoE Network Camera DCS-4622

Description
Features Full HD 3MP Video Crisp, clear recording and playback so you never have to wonder 2 Way Audio A built-in microphone and speaker allow you to listen in remotely and talk back if needed 25 ft. Night Vision Built-in IR LEDs, an ICR filter, and distortion correction guarantee bright & clear images, even in total darkness 360 Degree Fisheye Lens Allows for whole room monitoring with a single camera Wide Dynamic Range Easily identify subjects in any lighting with digital WDR video enhancemen 3D Filter Reduce noise in low-light environments for clear, smooth images Security in High Definition Crisp, Full HD, 3 megapixel video gives you a clear view of what's going on. High definition resolution and the smallest form-factor in its class makes the DCS-4622 Ideal for small, medium and large enterprise installations. Single Camera Whole Room Coverage The fisheye lens allows you to have either a 180ยบ panoramic view when mounted on a wall or a complete 360ยบ view when mounted to a ceiling. Ensure that you don't miss a thing by viewing an entire room with one camera
Datasheet
Description
Features Full HD 3MP Video Crisp, clear recording and playback so you never have to wonder 2 Way Audio A built-in microphone and speaker allow you to listen in remotely and talk back if needed 25 ft. Night Vision Built-in IR LEDs, an ICR filter, and distortion correction guarantee bright & clear images, even in total darkness 360 Degree Fisheye Lens Allows for whole room monitoring with a single camera Wide Dynamic Range Easily identify subjects in any lighting with digital WDR video enhancemen 3D Filter Reduce noise in low-light environments for clear, smooth images Security in High Definition Crisp, Full HD, 3 megapixel video gives you a clear view of what's going on. High definition resolution and the smallest form-factor in its class makes the DCS-4622 Ideal for small, medium and large enterprise installations. Single Camera Whole Room Coverage The fisheye lens allows you to have either a 180ยบ panoramic view when mounted on a wall or a complete 360ยบ view when mounted to a ceiling. Ensure that you don't miss a thing by viewing an entire room with one camera
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vigilance 360 Full HD PoE Network Camera - DCS-4622 - D-Link Systems, Inc.
Irvine, CA, USA
Vigilance 360 Full HD PoE Network Camera
DCS-4622
Vigilance 360 Full HD PoE Network Camera DCS-4622
Features Full HD 3MP Video Crisp, clear recording and playback so you never have to wonder 2 Way Audio A built-in microphone and speaker allow you to listen in remotely and talk back if needed 25 ft. Night Vision Built-in IR LEDs, an ICR filter, and distortion correction guarantee bright & clear images, even in total darkness 360 Degree Fisheye Lens Allows for whole room monitoring with a single camera Wide Dynamic Range Easily identify subjects in any lighting with digital WDR video enhancemen 3D Filter Reduce noise in low-light environments for clear, smooth images Security in High Definition Crisp, Full HD, 3 megapixel video gives you a clear view of what's going on. High definition resolution and the smallest form-factor in its class makes the DCS-4622 Ideal for small, medium and large enterprise installations. Single Camera Whole Room Coverage The fisheye lens allows you to have either a 180ยบ panoramic view when mounted on a wall or a complete 360ยบ view when mounted to a ceiling. Ensure that you don't miss a thing by viewing an entire room with one camera

Features

Full HD 3MP Video Crisp, clear recording and playback so you never have to wonder 2 Way Audio A built-in microphone and speaker allow you to listen in remotely and talk back if needed
25 ft. Night Vision Built-in IR LEDs, an ICR filter, and distortion correction guarantee bright & clear images, even in total darkness 360 Degree Fisheye Lens Allows for whole room monitoring with a single camera
Wide Dynamic Range Easily identify subjects in any lighting with digital WDR video enhancemen 3D Filter Reduce noise in low-light environments for clear, smooth images

Security in High Definition Crisp, Full HD, 3 megapixel video gives you a clear view of what's going on. High definition resolution and the smallest form-factor in its class makes the DCS-4622 Ideal for small, medium and large enterprise installations. Single Camera Whole Room Coverage The fisheye lens allows you to have either a 180ยบ panoramic view when mounted on a wall or a complete 360ยบ view when mounted to a ceiling. Ensure that you don't miss a thing by viewing an entire room with one camera

Supplier's Site Datasheet

Technical Specifications

  D-Link Systems, Inc.
Product Category Video Cameras
Product Number DCS-4622
Product Name Vigilance 360 Full HD PoE Network Camera
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type Low Light Camera
Format / Output Ethernet
Horizontal Resolution 1920 lines
Unlock Full Specs
to access all available technical data