D-Link Systems, Inc. Full HD PoE Day/Night Network Camera DCS-2210L

Description
Camera Overview The D-Link DCS-2210L Full HD PoE Day/Night Network Camera is a versatile camera perfect for monitoring low-light environments in your home or business. It combines a high definition sensor with a built-in IR LED to help you keep watch over areas in complete darkness. Additionally, the DCS-2210L is mydlink™-enabled, which makes it easy to setup and accessible from anywhere through the Internet using the free mydlink Lite app on your smartphone or tablet, or through any web browser on a computer. The DCS-2210L includes support for Power over Ethernet (PoE), so the camera can be placed in areas where no power outlet is nearby. The DCS-2210L also offers simple installation, an intuitive web-based interface, remote monitoring and motion detection features for a complete and cost-effective home security solution. 24/7 Video Surveillance The DCS-2210L is built with a 2-megapixel image sensor to give you sharp, high quality snapshots and videos with resolutions up to Full HD 1080p (1920 x 1080), allowing you to see clearer details on objects of interest. The DCS-2210L features a built-in IR LED and IR cut filter, making it suitable for both day and night applications. A Power over Ethernet (PoE) port allows you to connect the DCS-2210L to your network and power it through a single cable, simplifying deployment and doing away with the need for a nearby power outlet. High Performance Video Streaming The DCS-2210L supports simultaneous streaming of H.264, MPEG-4, and MJPEG video to provide both high-quality and bandwidth-efficient compression formats. Additionally, the DCS-2210L supports multicast H.264 and MPEG-4 streaming, allowing users to view the camera feed by subscribing to a multicast IP address on the network. Instant Anywhere Access with mydlink Cloud Service The DCS-2210L is mydlink-enabled, which means that you can view and configure your camera remotely, no matter where you are. With a mydlink service enabled camera, see your camera’s live view through the mydlink website, or download the free mydlink Lite mobile app and view your camera directly on your smartphone or tablet. Keep an eye on your home while you’re at work, or check on the office when you’re out on the road; mydlink makes it all possible. A Complete, Expandable Surveillance Solution The DCS-2210L is a self-sufficient surveillance solution, capable of recording snapshots and video to a microSD card without requiring a PC or network storage device. If you want to expand your surveillance options, D-ViewCam™ management software is also included, giving you the ability to manage up to 32 cameras with a robust set of features, including multi-camera views and automated e-mail alerts to keep you informed of suspicious or unusual activities. Note: The DCS-2210L replaces the DCS-2210. Feature enhancements of the DCS-2210L compared to the DCS-2210 include higher frame rate, wider lens, increased SD card capacity and mydlink support.
Datasheet
Description
Camera Overview The D-Link DCS-2210L Full HD PoE Day/Night Network Camera is a versatile camera perfect for monitoring low-light environments in your home or business. It combines a high definition sensor with a built-in IR LED to help you keep watch over areas in complete darkness. Additionally, the DCS-2210L is mydlink™-enabled, which makes it easy to setup and accessible from anywhere through the Internet using the free mydlink Lite app on your smartphone or tablet, or through any web browser on a computer. The DCS-2210L includes support for Power over Ethernet (PoE), so the camera can be placed in areas where no power outlet is nearby. The DCS-2210L also offers simple installation, an intuitive web-based interface, remote monitoring and motion detection features for a complete and cost-effective home security solution. 24/7 Video Surveillance The DCS-2210L is built with a 2-megapixel image sensor to give you sharp, high quality snapshots and videos with resolutions up to Full HD 1080p (1920 x 1080), allowing you to see clearer details on objects of interest. The DCS-2210L features a built-in IR LED and IR cut filter, making it suitable for both day and night applications. A Power over Ethernet (PoE) port allows you to connect the DCS-2210L to your network and power it through a single cable, simplifying deployment and doing away with the need for a nearby power outlet. High Performance Video Streaming The DCS-2210L supports simultaneous streaming of H.264, MPEG-4, and MJPEG video to provide both high-quality and bandwidth-efficient compression formats. Additionally, the DCS-2210L supports multicast H.264 and MPEG-4 streaming, allowing users to view the camera feed by subscribing to a multicast IP address on the network. Instant Anywhere Access with mydlink Cloud Service The DCS-2210L is mydlink-enabled, which means that you can view and configure your camera remotely, no matter where you are. With a mydlink service enabled camera, see your camera’s live view through the mydlink website, or download the free mydlink Lite mobile app and view your camera directly on your smartphone or tablet. Keep an eye on your home while you’re at work, or check on the office when you’re out on the road; mydlink makes it all possible. A Complete, Expandable Surveillance Solution The DCS-2210L is a self-sufficient surveillance solution, capable of recording snapshots and video to a microSD card without requiring a PC or network storage device. If you want to expand your surveillance options, D-ViewCam™ management software is also included, giving you the ability to manage up to 32 cameras with a robust set of features, including multi-camera views and automated e-mail alerts to keep you informed of suspicious or unusual activities. Note: The DCS-2210L replaces the DCS-2210. Feature enhancements of the DCS-2210L compared to the DCS-2210 include higher frame rate, wider lens, increased SD card capacity and mydlink support.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full HD PoE Day/Night Network Camera - DCS-2210L - D-Link Systems, Inc.
Irvine, CA, USA
Full HD PoE Day/Night Network Camera
DCS-2210L
Full HD PoE Day/Night Network Camera DCS-2210L
Camera Overview The D-Link DCS-2210L Full HD PoE Day/Night Network Camera is a versatile camera perfect for monitoring low-light environments in your home or business. It combines a high definition sensor with a built-in IR LED to help you keep watch over areas in complete darkness. Additionally, the DCS-2210L is mydlink™-enabled, which makes it easy to setup and accessible from anywhere through the Internet using the free mydlink Lite app on your smartphone or tablet, or through any web browser on a computer. The DCS-2210L includes support for Power over Ethernet (PoE), so the camera can be placed in areas where no power outlet is nearby. The DCS-2210L also offers simple installation, an intuitive web-based interface, remote monitoring and motion detection features for a complete and cost-effective home security solution. 24/7 Video Surveillance The DCS-2210L is built with a 2-megapixel image sensor to give you sharp, high quality snapshots and videos with resolutions up to Full HD 1080p (1920 x 1080), allowing you to see clearer details on objects of interest. The DCS-2210L features a built-in IR LED and IR cut filter, making it suitable for both day and night applications. A Power over Ethernet (PoE) port allows you to connect the DCS-2210L to your network and power it through a single cable, simplifying deployment and doing away with the need for a nearby power outlet. High Performance Video Streaming The DCS-2210L supports simultaneous streaming of H.264, MPEG-4, and MJPEG video to provide both high-quality and bandwidth-efficient compression formats. Additionally, the DCS-2210L supports multicast H.264 and MPEG-4 streaming, allowing users to view the camera feed by subscribing to a multicast IP address on the network. Instant Anywhere Access with mydlink Cloud Service The DCS-2210L is mydlink-enabled, which means that you can view and configure your camera remotely, no matter where you are. With a mydlink service enabled camera, see your camera’s live view through the mydlink website, or download the free mydlink Lite mobile app and view your camera directly on your smartphone or tablet. Keep an eye on your home while you’re at work, or check on the office when you’re out on the road; mydlink makes it all possible. A Complete, Expandable Surveillance Solution The DCS-2210L is a self-sufficient surveillance solution, capable of recording snapshots and video to a microSD card without requiring a PC or network storage device. If you want to expand your surveillance options, D-ViewCam™ management software is also included, giving you the ability to manage up to 32 cameras with a robust set of features, including multi-camera views and automated e-mail alerts to keep you informed of suspicious or unusual activities. Note: The DCS-2210L replaces the DCS-2210. Feature enhancements of the DCS-2210L compared to the DCS-2210 include higher frame rate, wider lens, increased SD card capacity and mydlink support.

Camera Overview

The D-Link DCS-2210L Full HD PoE Day/Night Network Camera is a versatile camera perfect for monitoring low-light environments in your home or business. It combines a high definition sensor with a built-in IR LED to help you keep watch over areas in complete darkness. Additionally, the DCS-2210L is mydlink™-enabled, which makes it easy to setup and accessible from anywhere through the Internet using the free mydlink Lite app on your smartphone or tablet, or through any web browser on a computer. The DCS-2210L includes support for Power over Ethernet (PoE), so the camera can be placed in areas where no power outlet is nearby. The DCS-2210L also offers simple installation, an intuitive web-based interface, remote monitoring and motion detection features for a complete and cost-effective home security solution.

24/7 Video Surveillance

The DCS-2210L is built with a 2-megapixel image sensor to give you sharp, high quality snapshots and videos with resolutions up to Full HD 1080p (1920 x 1080), allowing you to see clearer details on objects of interest. The DCS-2210L features a built-in IR LED and IR cut filter, making it suitable for both day and night applications. A Power over Ethernet (PoE) port allows you to connect the DCS-2210L to your network and power it through a single cable, simplifying deployment and doing away with the need for a nearby power outlet.

High Performance Video Streaming

The DCS-2210L supports simultaneous streaming of H.264, MPEG-4, and MJPEG video to provide both high-quality and bandwidth-efficient compression formats. Additionally, the DCS-2210L supports multicast H.264 and MPEG-4 streaming, allowing users to view the camera feed by subscribing to a multicast IP address on the network.

Instant Anywhere Access with mydlink Cloud Service

The DCS-2210L is mydlink-enabled, which means that you can view and configure your camera remotely, no matter where you are. With a mydlink service enabled camera, see your camera’s live view through the mydlink website, or download the free mydlink Lite mobile app and view your camera directly on your smartphone or tablet. Keep an eye on your home while you’re at work, or check on the office when you’re out on the road; mydlink makes it all possible.

A Complete, Expandable Surveillance Solution

The DCS-2210L is a self-sufficient surveillance solution, capable of recording snapshots and video to a microSD card without requiring a PC or network storage device. If you want to expand your surveillance options, D-ViewCam™ management software is also included, giving you the ability to manage up to 32 cameras with a robust set of features, including multi-camera views and automated e-mail alerts to keep you informed of suspicious or unusual activities.

Note: The DCS-2210L replaces the DCS-2210. Feature enhancements of the DCS-2210L compared to the DCS-2210 include higher frame rate, wider lens, increased SD card capacity and mydlink support.

Supplier's Site Datasheet

Technical Specifications

  D-Link Systems, Inc.
Product Category Video Cameras
Product Number DCS-2210L
Product Name Full HD PoE Day/Night Network Camera
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type Low Light Camera
Format / Output Ethernet
Horizontal Resolution 1920 lines
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 320HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
CCTV Cameras - 633203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 1920 lines
View Details
Linea ML Multiline CMOS Camera - ML Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details