Cytec Corporation Video & RF Switches/Matrix Switching Sys VDX Series

Description
Cytec's VDX Series of video and RF switching systems are based on a solid state switch fabric and are available in non-blocking, full fan-out configurations of 16x16 to 32x32, with a bandpass of 200MHz. Input and output buffers can be added to the basic switch fabric allowing a broad range of both 50 and 75 ohm impedance signals to be switched.
Datasheet
Description
Cytec's VDX Series of video and RF switching systems are based on a solid state switch fabric and are available in non-blocking, full fan-out configurations of 16x16 to 32x32, with a bandpass of 200MHz. Input and output buffers can be added to the basic switch fabric allowing a broad range of both 50 and 75 ohm impedance signals to be switched.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video & RF Switches/Matrix Switching Sys - VDX Series - Cytec Corporation
Penfield, NY, USA
Video & RF Switches/Matrix Switching Sys
VDX Series
Video & RF Switches/Matrix Switching Sys VDX Series
Cytec's VDX Series of video and RF switching systems are based on a solid state switch fabric and are available in non-blocking, full fan-out configurations of 16x16 to 32x32, with a bandpass of 200MHz. Input and output buffers can be added to the basic switch fabric allowing a broad range of both 50 and 75 ohm impedance signals to be switched.

Cytec's VDX Series of video and RF switching systems are based on a solid state switch fabric and are available in non-blocking, full fan-out configurations of 16x16 to 32x32, with a bandpass of 200MHz. Input and output buffers can be added to the basic switch fabric allowing a broad range of both 50 and 75 ohm impedance signals to be switched.

Datasheet

Technical Specifications

  Cytec Corporation
Product Category RF Switches
Product Number VDX Series
Product Name Video & RF Switches/Matrix Switching Sys
Connector BNC (optional feature)
Control Interface RS232
Features Fan-out
Operating Temperature 0.0 to 70 C (32 to 158 F)
Frequency Range 80 to 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1908064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
Absorptive SPDT, Solid State Switch, DC - 8 GHz, 50Ω - USB-2SP2T-DCH - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Waveguide Coaxial Switches - NWCSD-90-S - kTB Solutions
Specs
Frequency Range 0.0 to 12400 MHz
Type Double Pole Double Throw; DPDT
View Details
RF and Microwave Switch - SKY18106 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Package Type QFN
Frequency Range 400 to 2200 MHz
Insertion Loss 0.7500 dB
View Details