Cystech Electronics Corp.  5V Memory IC and Storage Component SLFLD25-4GM1UI

Description
Flash Card 4G-byte 5V Flash Disk 44-Pin Product overview: SLFLD25-4GM1UI from Cystech Electonics Corp. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-SLFLD25-4GM1UI can be used for catalog matching and distributor lookup.
Request a Quote
Description
Flash Card 4G-byte 5V Flash Disk 44-Pin Product overview: SLFLD25-4GM1UI from Cystech Electonics Corp. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-SLFLD25-4GM1UI can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V Memory IC and Storage Component - 2020-SLFLD25-4GM1UI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
2020-SLFLD25-4GM1UI
5V Memory IC and Storage Component 2020-SLFLD25-4GM1UI
Flash Card 4G-byte 5V Flash Disk 44-Pin Product overview: SLFLD25-4GM1UI from Cystech Electonics Corp. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-SLFLD25-4GM1UI can be used for catalog matching and distributor lookup.

Flash Card 4G-byte 5V Flash Disk 44-Pin Product overview: SLFLD25-4GM1UI from Cystech Electonics Corp. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-SLFLD25-4GM1UI can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SLFLD25-4GM1UI - 1227095-SLFLD25-4GM1UI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SLFLD25-4GM1UI
1227095-SLFLD25-4GM1UI
Memory - SLFLD25-4GM1UI 1227095-SLFLD25-4GM1UI
Manufacturer: Cystech Electonics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1227095-SLFLD25-4GM1 UI Operating Supply Voltage: 5 V Memory Size: 4 GB Categories: Memory Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Cystech Electonics Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1227095-SLFLD25-4GM1UI
Operating Supply Voltage: 5 V
Memory Size: 4 GB
Categories: Memory
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-SLFLD25-4GM1UI 1227095-SLFLD25-4GM1UI
Product Name 5V Memory IC and Storage Component Memory - SLFLD25-4GM1UI
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Ic, Flash Mem, 4Mbit, 90Ns, 44-Soic; Flash Memory Type Cypress Infineon Technologies - 58K5516 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 4000 kbits
Package Type SOIC
View Details