Cystech Electronics Corp.  3.3V 5V Memory IC and Storage Component SLCF512MM1U-F

Description
Flash Card 512M-byte 3.3V/5V CompactFlash 50-Pin Product overview: SLCF512MM1U-F from Cystech Electonics Corp. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-SLCF512MM1U-F can be used for catalog matching and distributor lookup.
Request a Quote
Description
Flash Card 512M-byte 3.3V/5V CompactFlash 50-Pin Product overview: SLCF512MM1U-F from Cystech Electonics Corp. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-SLCF512MM1U-F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3V 5V Memory IC and Storage Component - 2020-SLCF512MM1U-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V Memory IC and Storage Component
2020-SLCF512MM1U-F
3.3V 5V Memory IC and Storage Component 2020-SLCF512MM1U-F
Flash Card 512M-byte 3.3V/5V CompactFlash 50-Pin Product overview: SLCF512MM1U-F from Cystech Electonics Corp. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-SLCF512MM1U-F can be used for catalog matching and distributor lookup.

Flash Card 512M-byte 3.3V/5V CompactFlash 50-Pin Product overview: SLCF512MM1U-F from Cystech Electonics Corp. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-SLCF512MM1U-F can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SLCF512MM1U-F - 1211153-SLCF512MM1U-F - Win Source Electronics
Laguna Hills, CA, United States
Memory - SLCF512MM1U-F
1211153-SLCF512MM1U-F
Memory - SLCF512MM1U-F 1211153-SLCF512MM1U-F
Manufacturer: Cystech Electonics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211153-SLCF512MM1U- F Packaging: Bulk Memory Size: 488.3 MB Density: 4 Gb Number of Pins: 50 Categories: Memory Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No

Manufacturer: Cystech Electonics Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1211153-SLCF512MM1U-F
Packaging: Bulk
Memory Size: 488.3 MB
Density: 4 Gb
Number of Pins: 50
Categories: Memory
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-SLCF512MM1U-F 1211153-SLCF512MM1U-F
Product Name 3.3V 5V Memory IC and Storage Component Memory - SLCF512MM1U-F
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-S25FL127SABBHV700XQLA1-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 128000 kbits
View Details
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Memory - S25FL127SABNFI100 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details