Cystech Electronics Corp.  Custom Parts - Custom Parts (S - T) - SLCF2GM2PUI SLCF2GM2PUI

Description
Manufacturer: Cystech Electonics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221491-SLCF2GM2PUI Packaging: Bulk Operating Supply Voltage: 5 V Density: 16 Gb Number of Pins: 50 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Cystech Electonics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221491-SLCF2GM2PUI Packaging: Bulk Operating Supply Voltage: 5 V Density: 16 Gb Number of Pins: 50 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - SLCF2GM2PUI - 1221491-SLCF2GM2PUI - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - SLCF2GM2PUI
1221491-SLCF2GM2PUI
Custom Parts - Custom Parts (S - T) - SLCF2GM2PUI 1221491-SLCF2GM2PUI
Manufacturer: Cystech Electonics Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221491-SLCF2GM2PUI Packaging: Bulk Operating Supply Voltage: 5 V Density: 16 Gb Number of Pins: 50 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Cystech Electonics Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221491-SLCF2GM2PUI
Packaging: Bulk
Operating Supply Voltage: 5 V
Density: 16 Gb
Number of Pins: 50
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1221491-SLCF2GM2PUI
Product Name Custom Parts - Custom Parts (S - T) - SLCF2GM2PUI
Unlock Full Specs
to access all available technical data