Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W42C31-04G W42C31-04G

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 401269-W42C31-04G Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 401269-W42C31-04G Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W42C31-04G - 401269-W42C31-04G - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W42C31-04G
401269-W42C31-04G
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W42C31-04G 401269-W42C31-04G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 401269-W42C31-04G Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 401269-W42C31-04G
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
 - W42C31-04G - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 69.006MHz, CMOS, PDSO8

Clock Generator, 69.006MHz, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - W42C31-04G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
W42C31-04G
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers W42C31-04G
CLOCK GENERATOR, 69.006MHZ, CMOS

CLOCK GENERATOR, 69.006MHZ, CMOS

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - W42C31-04G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
W42C31-04G
Clock Generators, PLLs, Frequency Synthesizers W42C31-04G
Spread Spectrum Clock Generator IC 69MHz 1 8-SOIC (0.154", 3.90mm Width)

Spread Spectrum Clock Generator IC 69MHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 401269-W42C31-04G W42C31-04G W42C31-04G W42C31-04G
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W42C31-04G Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Generator Spread Spectrum Clock Generator; Clock Generator Clock Generator
Bus Interface CMOS
Package Type SOP SOIC Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4350ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4400 MHz
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details