Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W320-04X W320-04X

Description
Processor Specific Clock Generator, 200MHz, CMOS, PDSO56
Request a Quote Datasheet
Description
Processor Specific Clock Generator, 200MHz, CMOS, PDSO56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - W320-04X - Rochester Electronics
Newburyport, MA, United States
Processor Specific Clock Generator, 200MHz, CMOS, PDSO56

Processor Specific Clock Generator, 200MHz, CMOS, PDSO56

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W320-04X - 401190-W320-04X - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W320-04X
401190-W320-04X
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W320-04X 401190-W320-04X
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 401190-W320-04X Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 401190-W320-04X
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Clock Generators, PLLs, Frequency Synthesizers - W320-04X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
W320-04X
Clock Generators, PLLs, Frequency Synthesizers W320-04X
Clock Driver, Clock Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 56-TFSOP (0.240", 6.10mm Width)

Clock Driver, Clock Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 56-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks
Product Number W320-04X 401190-W320-04X W320-04X
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W320-04X Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock Driver; Clock Generator
Bus Interface CMOS CMOS; LVCMOS
Package Type SOP; SSOP Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
Supply Voltage 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - CY28410OXC-2T - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock and Timing IC - 728-CY25404ZXI243T - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface Clock
Package Type Tape & Reel (TR)
Supply Voltage 2.25 to 3.6 volts
View Details
3 suppliers
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details