Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W196G W196G

Description
Processor Specific Clock Generator, 150MHz, CMOS, PDSO28
Request a Quote Datasheet
Description
Processor Specific Clock Generator, 150MHz, CMOS, PDSO28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - W196G - Rochester Electronics
Newburyport, MA, United States
Processor Specific Clock Generator, 150MHz, CMOS, PDSO28

Processor Specific Clock Generator, 150MHz, CMOS, PDSO28

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W196G
400658-W196G
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W196G 400658-W196G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 400658-W196G Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 400658-W196G
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Clock Generators, PLLs, Frequency Synthesizers - W196G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
W196G
Clock Generators, PLLs, Frequency Synthesizers W196G
Spread Spectrum Clock Generator IC 14.318MHz, 24MHz, 48MHz 2 28-SOIC (0.295", 7.50mm Width)

Spread Spectrum Clock Generator IC 14.318MHz, 24MHz, 48MHz 2 28-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - W196G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
W196G
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers W196G
IC SS CLOCK GENERATOR 28SOIC

IC SS CLOCK GENERATOR 28SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number W196G 400658-W196G W196G W196G
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W196G Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator Spread Spectrum Clock Generator; Clock Generator
Bus Interface CMOS Clock 14.318MHz, 24MHz, 48MHz
Package Type SOP Surface Mount; SOIC; 28-SOIC (0.295\", 7.50mm Width)
Supply Voltage 2.38 to 3.46 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8263-C8-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Clock/Timing - Application Specific - AD800-52BRZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 51.84 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC340 1-to-8 clock driver with tight AC specification - CDC340DW - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
4 suppliers