Clock Generator, 75MHz, CMOS, PDSO24
Spread Spectrum Clock Generator IC 75MHz 1 24-SSOP (0.209", 5.30mm Width)
IC SS CLOCK GENERATOR 24SSOP
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | W185-5H | W185-5H | W185-5H |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Spread Spectrum Clock Generator; Clock Generator |
| Bus Interface | CMOS | 75MHz | |
| Package Type | SOP; SSOP | Surface Mount; SSOP; 24-SSOP (0.209\", 5.30mm Width) | |
| Supply Voltage | 3.13 to 3.46 volts | 1 volts |