Cypress Semiconductor Corp. Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers W181-03GI

Description
Clock Generator, 75MHz, CMOS, PDSO8
Request a Quote
Description
Clock Generator, 75MHz, CMOS, PDSO8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W181-03GI is a clock generator and frequency synthesizer from the Cypress PREMIS family, designed to generate EMI-optimized clock signals. It operates with supply voltages of either 3.3V or 5V and features a frequency range of 28 MHz to 75 MHz, with specific crystal reference ranges from 28 MHz to 40 MHz. The device supports selectable output frequencies and offers a spread spectrum feature with modulation percentages of 1.25% or 3.75%, which helps in reducing electromagnetic interference (EMI). The W181-03GI includes integrated loop filter components and is packaged in an 8-pin SOIC format. It has a maximum cycle-to-cycle jitter of 300 ps and an output duty cycle of 40/60%. The output rise and fall times are specified to be a maximum of 5 ns. This product is suitable for applications requiring low power consumption and effective EMI suppression, making it a viable choice for engineers looking to enhance system performance while meeting stringent EMI regulations.

Datasheet Summary
Powered by GS/AI

The W181-03GI is a clock generator and frequency synthesizer from the Cypress PREMIS family, designed to generate EMI-optimized clock signals. It operates with supply voltages of either 3.3V or 5V and features a frequency range of 28 MHz to 75 MHz, with specific crystal reference ranges from 28 MHz to 40 MHz. The device supports selectable output frequencies and offers a spread spectrum feature with modulation percentages of 1.25% or 3.75%, which helps in reducing electromagnetic interference (EMI). The W181-03GI includes integrated loop filter components and is packaged in an 8-pin SOIC format. It has a maximum cycle-to-cycle jitter of 300 ps and an output duty cycle of 40/60%. The output rise and fall times are specified to be a maximum of 5 ns. This product is suitable for applications requiring low power consumption and effective EMI suppression, making it a viable choice for engineers looking to enhance system performance while meeting stringent EMI regulations.

Suppliers

Company
Product
Description
Supplier Links
 - W181-03GI - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 75MHz, CMOS, PDSO8

Clock Generator, 75MHz, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - W181-03GI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
W181-03GI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers W181-03GI
CLOCK GENERATOR, 75MHZ, CMOS

CLOCK GENERATOR, 75MHZ, CMOS

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - W181-03GI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
W181-03GI
Clock Generators, PLLs, Frequency Synthesizers W181-03GI
Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 75MHz 1 8-SOIC (0.154", 3.90mm Width)

Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 75MHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks
Product Number W181-03GI W181-03GI W181-03GI
Product Name Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock/Frequency Synthesizer, Spread Spectrum Clock Generator; Clock Generator Clock Generator
Bus Interface CMOS CMOS; CMOS CMOS; CMOS
Package Type SOIC SOIC Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 3.13 to 5.5 volts 3.13 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Application Specific Clock/Timing - SI52112-B6-GT-ND - DigiKey
Specs
Bus Interface HCSL
Package Type Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 2.97 to 3.63 volts
View Details
3 suppliers
CDCE421A Fully Integrated Wide Range Low-Jitter Crystal Oscillator Clock Generator - CDCE431YS - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVDS, LVPECL
Package Type DIESALE,VQFN,WAFERSALE
View Details
5 suppliers
Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal - 09X0505 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details