Clock Zero Delay Buffer IC 3:9 133 MHz 16-SOIC (0.154", 3.90mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | W162-09G |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 2.97 to 3.63 volts |
| Switching Frequency | 133000 kHz |