Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W134SH W134SH

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 129342-W134SH Packaging: Tube/Rail Type: Clock/Frequency Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: RSL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 129342-W134SH Packaging: Tube/Rail Type: Clock/Frequency Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: RSL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W134SH
129342-W134SH
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W134SH 129342-W134SH
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 129342-W134SH Packaging: Tube/Rail Type: Clock/Frequency Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: RSL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 129342-W134SH
Packaging: Tube/Rail
Type: Clock/Frequency Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: RSL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-QSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - W134SH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
W134SH
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers W134SH
IC CLOCK/FREQ GEN 24QSOP

IC CLOCK/FREQ GEN 24QSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks
Product Number 129342-W134SH W134SH
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W134SH Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock/Frequency Generator; Clock Generator
Bus Interface RSL RSL
Package Type Surface Mount; 24-QSOP SSOP
Unlock Full Specs
to access all available technical data

Similar Products

CDCD5704 Rambus XDR(TM) Clock Generator - CDCD5704PWR - Texas Instruments
Specs
Device Type Clock Generator
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
7 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4216BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1200 MHz
View Details
Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers