Manufacturer: Ramtron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031891-VRS51L3074-4
Length: 14 mm
Mounting: SMD (SMT)
Frequency: 40 MHz
Operating Supply Voltage: 3.6 V
Memory Type: FLASH
Memory Size: 64 kB
RAM Size: 4.3 kB
Height: 2 mm
Number of Pins: 64
Width: 14 mm
Categories: OEM Parts(T-Z)
Case / Package: QFP
Max Frequency: 40 MHz
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Core Architecture: 8051
Number of I/Os: 56
Number of UART Channels: 2
Number of Timers/Counters: 3
Number of I2C Channels: 1
Number of SPI Channels: 1
Number of PWM Channels: 8
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1031891-VRS51L3074-40-QG |
| Product Name | OEM Parts - OEM Parts (T - Z) - VRS51L3074-40-QG |