Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - TMA525C-34FNI24ZZT TMA525C-34FNI24ZZT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 900332-TMA525C-34FNI 24ZZT Features: - series Microcontroller IC Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 900332-TMA525C-34FNI 24ZZT Features: - series Microcontroller IC Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - TMA525C-34FNI24ZZT - 900332-TMA525C-34FNI24ZZT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMA525C-34FNI24ZZT
900332-TMA525C-34FNI24ZZT
Embedded - Embedded - Microcontrollers - TMA525C-34FNI24ZZT 900332-TMA525C-34FNI24ZZT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 900332-TMA525C-34FNI 24ZZT Features: - series Microcontroller IC Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 900332-TMA525C-34FNI24ZZT
Features: - series Microcontroller IC
Package: Reel - TR
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMA525C-34FNI24ZZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMA525C-34FNI24ZZT
Integrated Circuits (ICs) - Embedded - Microcontrollers TMA525C-34FNI24ZZT
IC MCU TRUETOUCH

IC MCU TRUETOUCH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 900332-TMA525C-34FNI24ZZT TMA525C-34FNI24ZZT
Product Name Embedded - Embedded - Microcontrollers - TMA525C-34FNI24ZZT Integrated Circuits (ICs) - Embedded - Microcontrollers
Life Cycle Stage Removed
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Embedded - Microcontrollers - ADUC831BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Microcontrollers - C165LMHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
5 suppliers