Cypress Semiconductor Corp. Memory - SRAM - STK22C48-NF45 STK22C48-NF45

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1261131-STK22C48-NF4 5 Packaging: Tube Mounting Style: SMD Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 45ns Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: NVSRAM Manufacturer Homepage: www.simtek.com Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: STK22C48 Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1261131-STK22C48-NF4 5 Packaging: Tube Mounting Style: SMD Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 45ns Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: NVSRAM Manufacturer Homepage: www.simtek.com Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: STK22C48 Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - STK22C48-NF45 - 1261131-STK22C48-NF45 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - STK22C48-NF45
1261131-STK22C48-NF45
Memory - SRAM - STK22C48-NF45 1261131-STK22C48-NF45
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1261131-STK22C48-NF4 5 Packaging: Tube Mounting Style: SMD Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 45ns Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: NVSRAM Manufacturer Homepage: www.simtek.com Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: STK22C48 Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1261131-STK22C48-NF45
Packaging: Tube
Mounting Style: SMD
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 45ns
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: NVSRAM
Manufacturer Homepage: www.simtek.com
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: STK22C48
Manufacturer Pack Quantity: 27
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Memory - STK22C48-NF45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
STK22C48-NF45
Integrated Circuits (ICs) - Memory STK22C48-NF45
IC NVSRAM 16KBIT PARALLEL 28SOIC

IC NVSRAM 16KBIT PARALLEL 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1261131-STK22C48-NF45 STK22C48-NF45
Product Name Memory - SRAM - STK22C48-NF45 Integrated Circuits (ICs) - Memory
Memory Category Non-Volatile; SRAM Chip Non-Volatile; SRAM Chip
Access Time 45 ns 45 ns
Cycle Time 45 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71124S12Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
 - CY14B104NA-BA45XE - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Logic Family CMOS
Package Type BGA; PG-TFBGA-48
View Details
5 suppliers