Cypress Semiconductor Corp. Memory - SRAM - STK17TA8-RF45ITR STK17TA8-RF45ITR

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 795638-STK17TA8-RF45 ITR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 45ns Part Status: Obsolete(EOL) Family Name: STK17TA8 Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): DS1345YL-100; GR12883; DS1345YL-70; DS1245W-100; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 795638-STK17TA8-RF45 ITR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 45ns Part Status: Obsolete(EOL) Family Name: STK17TA8 Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): DS1345YL-100; GR12883; DS1345YL-70; DS1245W-100; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - STK17TA8-RF45ITR - 795638-STK17TA8-RF45ITR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - STK17TA8-RF45ITR
795638-STK17TA8-RF45ITR
Memory - SRAM - STK17TA8-RF45ITR 795638-STK17TA8-RF45ITR
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 795638-STK17TA8-RF45 ITR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 45ns Part Status: Obsolete(EOL) Family Name: STK17TA8 Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): DS1345YL-100; GR12883; DS1345YL-70; DS1245W-100; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 795638-STK17TA8-RF45ITR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Technology: NVSRAM (Non-Volatile SRAM)
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 45ns
Part Status: Obsolete(EOL)
Family Name: STK17TA8
Categories: Integrated Circuits (ICs)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): DS1345YL-100; GR12883; DS1345YL-70; DS1245W-100;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 795638-STK17TA8-RF45ITR
Product Name Memory - SRAM - STK17TA8-RF45ITR
Memory Category NVRAM; Non-Volatile; SRAM Chip
Access Time 45 ns
Cycle Time 45 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - BQ2201SN-NTR - 140597-BQ2201SN-NTR - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
5 suppliers
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details