Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory STK17TA8-RF25TR

Description
Win Source Part Number: 1255840-STK17TA8-RF2 5TR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 25 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK17TA8 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1255840-STK17TA8-RF2 5TR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 25 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK17TA8 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255840-STK17TA8-RF25TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255840-STK17TA8-RF25TR
Integrated Circuits (ICs) - Memory 1255840-STK17TA8-RF25TR
Win Source Part Number: 1255840-STK17TA8-RF2 5TR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 25 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK17TA8 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1255840-STK17TA8-RF25TR
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 25 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Base Product Number: STK17TA8
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1255840-STK17TA8-RF25TR
Product Name Integrated Circuits (ICs) - Memory
Memory Category Non-Volatile; SRAM Chip
Access Time 25 ns
Cycle Time 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
 - CY14B116S-BZ25XI - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Logic Family CMOS
Package Type BGA; PG-BGA-165
View Details
5 suppliers
Controllers - BQ2201PNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers