Cypress Semiconductor Corp. Memory - SRAM - STK16C88-WF45I STK16C88-WF45I

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1261126-STK16C88-WF4 5I Packaging: Tube Mounting Style: Through Hole Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 45ns Categories: Integrated Circuits Supplier Device Package: 28-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: NVSRAM Manufacturer Homepage: www.simtek.com Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 28-DIP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: STK16C88 Manufacturer Pack Quantity: 13 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1261126-STK16C88-WF4 5I Packaging: Tube Mounting Style: Through Hole Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 45ns Categories: Integrated Circuits Supplier Device Package: 28-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: NVSRAM Manufacturer Homepage: www.simtek.com Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 28-DIP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: STK16C88 Manufacturer Pack Quantity: 13 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - STK16C88-WF45I - 1261126-STK16C88-WF45I - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - STK16C88-WF45I
1261126-STK16C88-WF45I
Memory - SRAM - STK16C88-WF45I 1261126-STK16C88-WF45I
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1261126-STK16C88-WF4 5I Packaging: Tube Mounting Style: Through Hole Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 45ns Categories: Integrated Circuits Supplier Device Package: 28-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: NVSRAM Manufacturer Homepage: www.simtek.com Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 28-DIP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: STK16C88 Manufacturer Pack Quantity: 13 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1261126-STK16C88-WF45I
Packaging: Tube
Mounting Style: Through Hole
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 45ns
Categories: Integrated Circuits
Supplier Device Package: 28-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: NVSRAM
Manufacturer Homepage: www.simtek.com
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 28-DIP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: STK16C88
Manufacturer Pack Quantity: 13
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - STK16C88-WF45I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
STK16C88-WF45I
Integrated Circuits (ICs) - Memory STK16C88-WF45I
IC NVSRAM 256KBIT PARALLEL 28DIP

IC NVSRAM 256KBIT PARALLEL 28DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1261126-STK16C88-WF45I STK16C88-WF45I
Product Name Memory - SRAM - STK16C88-WF45I Integrated Circuits (ICs) - Memory
Memory Category Non-Volatile; SRAM Chip Non-Volatile; SRAM Chip
Access Time 45 ns 45 ns
Cycle Time 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Logic - FIFOs Memory - 67C4013-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details