Cypress Semiconductor Corp. Memory - SRAM - STK16C88-WF25I STK16C88-WF25I

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1261124-STK16C88-WF2 5I Packaging: Tube Mounting Style: Through Hole Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 25ns Categories: Integrated Circuits Supplier Device Package: 28-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: NVSRAM Manufacturer Homepage: www.simtek.com Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 28-DIP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: STK16C88 Manufacturer Pack Quantity: 13 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1261124-STK16C88-WF2 5I Packaging: Tube Mounting Style: Through Hole Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 25ns Categories: Integrated Circuits Supplier Device Package: 28-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: NVSRAM Manufacturer Homepage: www.simtek.com Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 28-DIP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: STK16C88 Manufacturer Pack Quantity: 13 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - STK16C88-WF25I - 1261124-STK16C88-WF25I - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - STK16C88-WF25I
1261124-STK16C88-WF25I
Memory - SRAM - STK16C88-WF25I 1261124-STK16C88-WF25I
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1261124-STK16C88-WF2 5I Packaging: Tube Mounting Style: Through Hole Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 25ns Categories: Integrated Circuits Supplier Device Package: 28-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: NVSRAM Manufacturer Homepage: www.simtek.com Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 28-DIP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: STK16C88 Manufacturer Pack Quantity: 13 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1261124-STK16C88-WF25I
Packaging: Tube
Mounting Style: Through Hole
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 25ns
Categories: Integrated Circuits
Supplier Device Package: 28-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: NVSRAM
Manufacturer Homepage: www.simtek.com
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 28-DIP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: STK16C88
Manufacturer Pack Quantity: 13
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Memory - STK16C88-WF25I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
STK16C88-WF25I
Integrated Circuits (ICs) - Memory STK16C88-WF25I
IC NVSRAM 256KBIT PARALLEL 28DIP

IC NVSRAM 256KBIT PARALLEL 28DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1261124-STK16C88-WF25I STK16C88-WF25I
Product Name Memory - SRAM - STK16C88-WF25I Integrated Circuits (ICs) - Memory
Memory Category Non-Volatile; SRAM Chip Non-Volatile; SRAM Chip
Access Time 25 ns 25 ns
Cycle Time 25 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

3.3V Memory IC and Storage Component - 774-CY62126VLL-70ZI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
View Details
Memory - 6116SA35TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details
Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2201PNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers