Cypress Semiconductor Corp. Memory - SRAM - STK16C88-3WF35 STK16C88-3WF35

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 795637-STK16C88-3WF3 5 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-DIP (0.600", 15.24mm) Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 35ns Part Status: Obsolete(EOL) Family Name: STK16C88-3 Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel Manufacturer Package: 28-DIP Alternative Parts (Cross-Reference): M48Z35Y-70MH1TR; DS1230W; M48Z35Y-70MH1E; M48Z35-70PC1TR; Introduction Date: February 23, 1994 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 795637-STK16C88-3WF3 5 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-DIP (0.600", 15.24mm) Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 35ns Part Status: Obsolete(EOL) Family Name: STK16C88-3 Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel Manufacturer Package: 28-DIP Alternative Parts (Cross-Reference): M48Z35Y-70MH1TR; DS1230W; M48Z35Y-70MH1E; M48Z35-70PC1TR; Introduction Date: February 23, 1994 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - STK16C88-3WF35 - 795637-STK16C88-3WF35 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - STK16C88-3WF35
795637-STK16C88-3WF35
Memory - SRAM - STK16C88-3WF35 795637-STK16C88-3WF35
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 795637-STK16C88-3WF3 5 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-DIP (0.600", 15.24mm) Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 35ns Part Status: Obsolete(EOL) Family Name: STK16C88-3 Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel Manufacturer Package: 28-DIP Alternative Parts (Cross-Reference): M48Z35Y-70MH1TR; DS1230W; M48Z35Y-70MH1E; M48Z35-70PC1TR; Introduction Date: February 23, 1994 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 795637-STK16C88-3WF35
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 28-DIP (0.600", 15.24mm)
Technology: NVSRAM (Non-Volatile SRAM)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 35ns
Part Status: Obsolete(EOL)
Family Name: STK16C88-3
Categories: Integrated Circuits (ICs)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 35ns
Memory Interface: Parallel
Manufacturer Package: 28-DIP
Alternative Parts (Cross-Reference): M48Z35Y-70MH1TR; DS1230W; M48Z35Y-70MH1E; M48Z35-70PC1TR;
Introduction Date: February 23, 1994
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 795637-STK16C88-3WF35
Product Name Memory - SRAM - STK16C88-3WF35
Memory Category NVRAM; Non-Volatile; SRAM Chip
Access Time 35 ns
Cycle Time 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V256SA15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 448-CY15B004J-SXATTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; FRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers