Cypress Semiconductor Corp. Memory - SRAM - STK14D88-RF45I STK14D88-RF45I

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 734767-STK14D88-RF45 I Packaging: Tube Mounting Style: SMD Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 45ns Categories: Integrated Circuits Supplier Device Package: 48-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: STK14D88 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 734767-STK14D88-RF45 I Packaging: Tube Mounting Style: SMD Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 45ns Categories: Integrated Circuits Supplier Device Package: 48-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: STK14D88 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - STK14D88-RF45I - 734767-STK14D88-RF45I - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - STK14D88-RF45I
734767-STK14D88-RF45I
Memory - SRAM - STK14D88-RF45I 734767-STK14D88-RF45I
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 734767-STK14D88-RF45 I Packaging: Tube Mounting Style: SMD Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 45ns Categories: Integrated Circuits Supplier Device Package: 48-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: STK14D88 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 734767-STK14D88-RF45I
Packaging: Tube
Mounting Style: SMD
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 45ns
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 48-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: STK14D88
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Memory - Memory - STK14D88-RF45I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
STK14D88-RF45I
Integrated Circuits (ICs) - Memory - Memory STK14D88-RF45I
IC NVSRAM 256KBIT PAR 48SSOP

IC NVSRAM 256KBIT PAR 48SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 734767-STK14D88-RF45I STK14D88-RF45I
Product Name Memory - SRAM - STK14D88-RF45I Integrated Circuits (ICs) - Memory - Memory
Memory Category Non-Volatile; SRAM Chip Non-Volatile; SRAM Chip
Access Time 45 ns
Cycle Time 45 ns 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14ME064Q2B-SXIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Memory - 29705/BXA - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers