Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory STK14D88-NF25

Description
Win Source Part Number: 1255786-STK14D88-NF2 5 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 44 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 25 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 32-SOIC (0.295", 7.50mm Width) Supplier Device Package: 32-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK14D88 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255786-STK14D88-NF2 5 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 44 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 25 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 32-SOIC (0.295", 7.50mm Width) Supplier Device Package: 32-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK14D88 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255786-STK14D88-NF25 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255786-STK14D88-NF25
Integrated Circuits (ICs) - Memory 1255786-STK14D88-NF25
Win Source Part Number: 1255786-STK14D88-NF2 5 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 44 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 25 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 32-SOIC (0.295", 7.50mm Width) Supplier Device Package: 32-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK14D88 Product Status: Obsolete

Win Source Part Number: 1255786-STK14D88-NF25
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 44
Mounting: SMD (SMT)
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 25 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 32-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 32-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Base Product Number: STK14D88
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1255786-STK14D88-NF25
Product Name Integrated Circuits (ICs) - Memory
Memory Category Non-Volatile; SRAM Chip
Access Time 25 ns
Cycle Time 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116SA25SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details