Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory STK14CA8-RF45

Description
Win Source Part Number: 1227976-STK14CA8-RF4 5 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 60 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 45 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Alternative Parts (Cross-Reference): STK14CA8RF45; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK14CA8 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1227976-STK14CA8-RF4 5 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 60 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 45 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Alternative Parts (Cross-Reference): STK14CA8RF45; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK14CA8 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1227976-STK14CA8-RF45 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1227976-STK14CA8-RF45
Integrated Circuits (ICs) - Memory 1227976-STK14CA8-RF45
Win Source Part Number: 1227976-STK14CA8-RF4 5 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 60 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 45 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Alternative Parts (Cross-Reference): STK14CA8RF45; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK14CA8 Product Status: Obsolete

Win Source Part Number: 1227976-STK14CA8-RF45
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 60
Mounting: SMD (SMT)
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 45 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): STK14CA8RF45;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Base Product Number: STK14CA8
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - STK14CA8-RF45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
STK14CA8-RF45
Integrated Circuits (ICs) - Memory STK14CA8-RF45
IC NVSRAM 1MBIT PARALLEL 48SSOP

IC NVSRAM 1MBIT PARALLEL 48SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1227976-STK14CA8-RF45 STK14CA8-RF45
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Non-Volatile; SRAM Chip Non-Volatile; SRAM Chip
Access Time 45 ns 45 ns
Cycle Time 45 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory IC and Storage Component - 774-CY14B116K-ZS25XI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 25 ns
Operating Temperature -40 C (-40 F)
View Details
4 suppliers