Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory STK14CA8-RF35TR

Description
Win Source Part Number: 1255839-STK14CA8-RF3 5TR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 35 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK14CA8 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1255839-STK14CA8-RF3 5TR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 35 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK14CA8 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255839-STK14CA8-RF35TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255839-STK14CA8-RF35TR
Integrated Circuits (ICs) - Memory 1255839-STK14CA8-RF35TR
Win Source Part Number: 1255839-STK14CA8-RF3 5TR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 35 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK14CA8 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1255839-STK14CA8-RF35TR
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 35 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 35ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Base Product Number: STK14CA8
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - STK14CA8-RF35TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
STK14CA8-RF35TR
Integrated Circuits (ICs) - Memory STK14CA8-RF35TR
IC NVSRAM 1MBIT PARALLEL 48SSOP

IC NVSRAM 1MBIT PARALLEL 48SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255839-STK14CA8-RF35TR STK14CA8-RF35TR
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Non-Volatile; SRAM Chip Non-Volatile; SRAM Chip
Access Time 35 ns 35 ns
Cycle Time 35 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116SA25TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details