Cypress Semiconductor Corp. Memory - SRAM - STK14CA8-NF45TR STK14CA8-NF45TR

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 345819-STK14CA8-NF45 TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 1Mb (128K x 8) Access Time: 45ns Family Name: STK14CA8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: NVSRAM Alternative Parts (Cross-Reference): M48Z129Y-85PM1; M48Z128V-70PM1; M48Z128Y-120PM1; bq4013MA-120N; Introduction Date: January 17, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 345819-STK14CA8-NF45 TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 1Mb (128K x 8) Access Time: 45ns Family Name: STK14CA8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: NVSRAM Alternative Parts (Cross-Reference): M48Z129Y-85PM1; M48Z128V-70PM1; M48Z128Y-120PM1; bq4013MA-120N; Introduction Date: January 17, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - STK14CA8-NF45TR - 345819-STK14CA8-NF45TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - STK14CA8-NF45TR
345819-STK14CA8-NF45TR
Memory - SRAM - STK14CA8-NF45TR 345819-STK14CA8-NF45TR
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 345819-STK14CA8-NF45 TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 1Mb (128K x 8) Access Time: 45ns Family Name: STK14CA8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: NVSRAM Alternative Parts (Cross-Reference): M48Z129Y-85PM1; M48Z128V-70PM1; M48Z128Y-120PM1; bq4013MA-120N; Introduction Date: January 17, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 345819-STK14CA8-NF45TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: NVSRAM (Non-Volatile SRAM)
Memory Size: 1Mb (128K x 8)
Access Time: 45ns
Family Name: STK14CA8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: NVSRAM
Alternative Parts (Cross-Reference): M48Z129Y-85PM1; M48Z128V-70PM1; M48Z128Y-120PM1; bq4013MA-120N;
Introduction Date: January 17, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - STK14CA8-NF45TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
STK14CA8-NF45TR
Integrated Circuits (ICs) - Memory STK14CA8-NF45TR
IC NVSRAM 1MBIT PARALLEL 32SOIC

IC NVSRAM 1MBIT PARALLEL 32SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 345819-STK14CA8-NF45TR STK14CA8-NF45TR
Product Name Memory - SRAM - STK14CA8-NF45TR Integrated Circuits (ICs) - Memory
Memory Category NVRAM; NVSRAM; SRAM Chip Non-Volatile; SRAM Chip
Access Time 45 ns 45 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details