Cypress Semiconductor Corp. Memory - SRAM - STK14CA8-NF45 STK14CA8-NF45

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 141365-STK14CA8-NF45 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 1Mb (128K x 8) Access Time: 45ns Family Name: STK14CA8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: NVSRAM Alternative Parts (Cross-Reference): M48Z129Y-85PM1; M48Z128V-70PM1; M48Z128Y-120PM1; bq4013MA-120N; Introduction Date: January 17, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 141365-STK14CA8-NF45 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 1Mb (128K x 8) Access Time: 45ns Family Name: STK14CA8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: NVSRAM Alternative Parts (Cross-Reference): M48Z129Y-85PM1; M48Z128V-70PM1; M48Z128Y-120PM1; bq4013MA-120N; Introduction Date: January 17, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - STK14CA8-NF45 - 141365-STK14CA8-NF45 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - STK14CA8-NF45
141365-STK14CA8-NF45
Memory - SRAM - STK14CA8-NF45 141365-STK14CA8-NF45
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 141365-STK14CA8-NF45 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 1Mb (128K x 8) Access Time: 45ns Family Name: STK14CA8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: NVSRAM Alternative Parts (Cross-Reference): M48Z129Y-85PM1; M48Z128V-70PM1; M48Z128Y-120PM1; bq4013MA-120N; Introduction Date: January 17, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 141365-STK14CA8-NF45
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: NVSRAM (Non-Volatile SRAM)
Memory Size: 1Mb (128K x 8)
Access Time: 45ns
Family Name: STK14CA8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: NVSRAM
Alternative Parts (Cross-Reference): M48Z129Y-85PM1; M48Z128V-70PM1; M48Z128Y-120PM1; bq4013MA-120N;
Introduction Date: January 17, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - STK14CA8-NF45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
STK14CA8-NF45
Integrated Circuits (ICs) - Memory STK14CA8-NF45
IC NVSRAM 1MBIT PARALLEL 32SOIC

IC NVSRAM 1MBIT PARALLEL 32SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 141365-STK14CA8-NF45 STK14CA8-NF45
Product Name Memory - SRAM - STK14CA8-NF45 Integrated Circuits (ICs) - Memory
Memory Category NVRAM; NVSRAM; SRAM Chip Non-Volatile; SRAM Chip
Access Time 45 ns 45 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2201PNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 71016S15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details