Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory STK14CA8-NF35I

Description
Win Source Part Number: 1255797-STK14CA8-NF3 5I Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 44 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 35 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 32-SOIC (0.295", 7.50mm Width) Supplier Device Package: 32-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK14CA8 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1255797-STK14CA8-NF3 5I Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 44 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 35 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 32-SOIC (0.295", 7.50mm Width) Supplier Device Package: 32-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK14CA8 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255797-STK14CA8-NF35I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255797-STK14CA8-NF35I
Integrated Circuits (ICs) - Memory 1255797-STK14CA8-NF35I
Win Source Part Number: 1255797-STK14CA8-NF3 5I Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 44 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 35 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 32-SOIC (0.295", 7.50mm Width) Supplier Device Package: 32-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK14CA8 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1255797-STK14CA8-NF35I
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 44
Mounting: SMD (SMT)
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 35 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 32-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 32-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 35ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Base Product Number: STK14CA8
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - STK14CA8-NF35I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
STK14CA8-NF35I
Integrated Circuits (ICs) - Memory STK14CA8-NF35I
IC NVSRAM 1MBIT PARALLEL 32SOIC

IC NVSRAM 1MBIT PARALLEL 32SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255797-STK14CA8-NF35I STK14CA8-NF35I
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Non-Volatile; SRAM Chip Non-Volatile; SRAM Chip
Access Time 35 ns 35 ns
Cycle Time 35 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 9023260 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 71256SA20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details