Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096961-STK14CA8-N25
Mounting: SMD (SMT)
Operating Supply Voltage: 3 V
Access Time: 25 ns
Density: 1 Mb
Categories: OEM Parts( S )
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1096961-STK14CA8-N25ITR |
| Product Name | OEM Parts - OEM Parts ( S ) - STK14CA8-N25ITR |