Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory STK14C88-NF45TR

Description
Win Source Part Number: 1255816-STK14C88-NF4 5TR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 45 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 32-SOIC (0.295", 7.50mm Width) Supplier Device Package: 32-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK14C88 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1255816-STK14C88-NF4 5TR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 45 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 32-SOIC (0.295", 7.50mm Width) Supplier Device Package: 32-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK14C88 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255816-STK14C88-NF45TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255816-STK14C88-NF45TR
Integrated Circuits (ICs) - Memory 1255816-STK14C88-NF45TR
Win Source Part Number: 1255816-STK14C88-NF4 5TR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 45 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 32-SOIC (0.295", 7.50mm Width) Supplier Device Package: 32-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK14C88 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1255816-STK14C88-NF45TR
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 45 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 32-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 32-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Base Product Number: STK14C88
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - STK14C88-NF45TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
STK14C88-NF45TR
Integrated Circuits (ICs) - Memory STK14C88-NF45TR
IC NVSRAM 256KBIT PAR 32SOIC

IC NVSRAM 256KBIT PAR 32SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255816-STK14C88-NF45TR STK14C88-NF45TR
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Non-Volatile; SRAM Chip Non-Volatile; SRAM Chip
Access Time 45 ns 45 ns
Cycle Time 45 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4023-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 448-CY14B108L-BA25XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 8000 kbits
View Details
6 suppliers