Cypress Semiconductor Corp. Memory - SRAM - STK14C88-C45I STK14C88-C45I

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 811222-STK14C88-C45I Packaging: Tube Mounting Style: Through Hole Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 45ns Part Status: Obsolete (End Of Life) Supplier Device Package: 32-CDIP Temperature Range - Operating: -40°C ~ 85°C Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 32-CDIP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: STK14C88
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 811222-STK14C88-C45I Packaging: Tube Mounting Style: Through Hole Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 45ns Part Status: Obsolete (End Of Life) Supplier Device Package: 32-CDIP Temperature Range - Operating: -40°C ~ 85°C Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 32-CDIP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: STK14C88
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - STK14C88-C45I - 811222-STK14C88-C45I - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - STK14C88-C45I
811222-STK14C88-C45I
Memory - SRAM - STK14C88-C45I 811222-STK14C88-C45I
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 811222-STK14C88-C45I Packaging: Tube Mounting Style: Through Hole Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 45ns Part Status: Obsolete (End Of Life) Supplier Device Package: 32-CDIP Temperature Range - Operating: -40°C ~ 85°C Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 32-CDIP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: STK14C88

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 811222-STK14C88-C45I
Packaging: Tube
Mounting Style: Through Hole
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 45ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 32-CDIP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 32-CDIP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 24
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: STK14C88

Buy Now
Integrated Circuits (ICs) - Memory - STK14C88-C45I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
STK14C88-C45I
Integrated Circuits (ICs) - Memory STK14C88-C45I
IC NVSRAM 256KBIT PAR 32CDIP

IC NVSRAM 256KBIT PAR 32CDIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 811222-STK14C88-C45I STK14C88-C45I
Product Name Memory - SRAM - STK14C88-C45I Integrated Circuits (ICs) - Memory
Memory Category Non-Volatile; SRAM Chip Non-Volatile; SRAM Chip
Access Time 45 ns 45 ns
Cycle Time 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - BQ2201SN-NTR - 140597-BQ2201SN-NTR - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
5 suppliers
Memory - CY14B256L-SP45XIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-BSSOP (0.295"", 7.50mm Width)"
View Details
2 suppliers
Memory - 71256SA12PZGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details