Cypress Semiconductor Corp. Memory - SRAM - STK14C88-5C45M STK14C88-5C45M

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 935404-STK14C88-5C45 M Operating Temperature Range: -55°C ~ 125°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 45 ns 32-CDIP Package: Tube Package: 32-CDIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: STK14C88 Categories: Integrated Circuits (ICs) Case / Package: 32-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 935404-STK14C88-5C45 M Operating Temperature Range: -55°C ~ 125°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 45 ns 32-CDIP Package: Tube Package: 32-CDIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: STK14C88 Categories: Integrated Circuits (ICs) Case / Package: 32-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - STK14C88-5C45M - 935404-STK14C88-5C45M - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - STK14C88-5C45M
935404-STK14C88-5C45M
Memory - SRAM - STK14C88-5C45M 935404-STK14C88-5C45M
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 935404-STK14C88-5C45 M Operating Temperature Range: -55°C ~ 125°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 45 ns 32-CDIP Package: Tube Package: 32-CDIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: STK14C88 Categories: Integrated Circuits (ICs) Case / Package: 32-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 935404-STK14C88-5C45M
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 45 ns 32-CDIP
Package: Tube
Package: 32-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: STK14C88
Categories: Integrated Circuits (ICs)
Case / Package: 32-CDIP
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - STK14C88-5C45M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
STK14C88-5C45M
Integrated Circuits (ICs) - Memory STK14C88-5C45M
IC NVSRAM 256KBIT PAR 32CDIP

IC NVSRAM 256KBIT PAR 32CDIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 935404-STK14C88-5C45M STK14C88-5C45M
Product Name Memory - SRAM - STK14C88-5C45M Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Non-Volatile; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type DIP; 32-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 93L415FMQB - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers
Memory IC and Storage Component - 774-CY14B116N-Z45XI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVSRAM; Non-Volatile; SRAM Chip
Access Time 45 ns
Cycle Time 45 ns
View Details
5 suppliers
Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details