Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory STK14C88-3WF45I

Description
Win Source Part Number: 1255783-STK14C88-3WF 45I Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 55 Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 45 ns Voltage - Supply: 3V ~ 3.6V Mounting Type: Through Hole Package / Case: 32-DIP (0.600", 15.24mm) Supplier Device Package: 32-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK14C88 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255783-STK14C88-3WF 45I Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 55 Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 45 ns Voltage - Supply: 3V ~ 3.6V Mounting Type: Through Hole Package / Case: 32-DIP (0.600", 15.24mm) Supplier Device Package: 32-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK14C88 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255783-STK14C88-3WF45I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255783-STK14C88-3WF45I
Integrated Circuits (ICs) - Memory 1255783-STK14C88-3WF45I
Win Source Part Number: 1255783-STK14C88-3WF 45I Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 55 Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 45 ns Voltage - Supply: 3V ~ 3.6V Mounting Type: Through Hole Package / Case: 32-DIP (0.600", 15.24mm) Supplier Device Package: 32-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK14C88 Product Status: Obsolete

Win Source Part Number: 1255783-STK14C88-3WF45I
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 55
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 45 ns
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Through Hole
Package / Case: 32-DIP (0.600", 15.24mm)
Supplier Device Package: 32-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Base Product Number: STK14C88
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - STK14C88-3WF45I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
STK14C88-3WF45I
Integrated Circuits (ICs) - Memory STK14C88-3WF45I
IC NVSRAM 256KBIT PARALLEL 32DIP

IC NVSRAM 256KBIT PARALLEL 32DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255783-STK14C88-3WF45I STK14C88-3WF45I
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Non-Volatile; SRAM Chip Non-Volatile; SRAM Chip
Access Time 45 ns 45 ns
Cycle Time 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details