Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory STK14C88-3WF45

Description
Win Source Part Number: 1255782-STK14C88-3WF 45 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 55 Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 45 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 32-DIP (0.600", 15.24mm) Supplier Device Package: 32-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPSTK14C88-3WF45 ,2156-STK14C88-3WF45 -CY Base Product Number: STK14C88 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255782-STK14C88-3WF 45 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 55 Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 45 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 32-DIP (0.600", 15.24mm) Supplier Device Package: 32-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPSTK14C88-3WF45 ,2156-STK14C88-3WF45 -CY Base Product Number: STK14C88 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255782-STK14C88-3WF45 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255782-STK14C88-3WF45
Integrated Circuits (ICs) - Memory 1255782-STK14C88-3WF45
Win Source Part Number: 1255782-STK14C88-3WF 45 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 55 Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 45 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 32-DIP (0.600", 15.24mm) Supplier Device Package: 32-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPSTK14C88-3WF45 ,2156-STK14C88-3WF45 -CY Base Product Number: STK14C88 Product Status: Obsolete

Win Source Part Number: 1255782-STK14C88-3WF45
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 55
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 45 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 32-DIP (0.600", 15.24mm)
Supplier Device Package: 32-PDIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Other Names: CYPCYPSTK14C88-3WF45,2156-STK14C88-3WF45-CY
Base Product Number: STK14C88
Product Status: Obsolete

Buy Now Datasheet
Memory - STK14C88-3WF45 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 45 ns 32-PDIP

NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 45 ns 32-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1255782-STK14C88-3WF45 STK14C88-3WF45
Product Name Integrated Circuits (ICs) - Memory Memory
Memory Category Non-Volatile; SRAM Chip NVSRAM; NVSRAM; SRAM Chip
Access Time 45 ns 45 ns
Cycle Time 45 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory IC and Storage Component - 774-NMC2148HJ-2 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 45 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 71V2556XS133PF - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.2 ns
Density 4500 kbits
View Details