Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory STK14C88-3WF35I

Description
Win Source Part Number: 1255781-STK14C88-3WF 35I Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 55 Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 35 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 32-DIP (0.600", 15.24mm) Supplier Device Package: 32-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel ECCN: 3A001A2C Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK14C88 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255781-STK14C88-3WF 35I Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 55 Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 35 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 32-DIP (0.600", 15.24mm) Supplier Device Package: 32-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel ECCN: 3A001A2C Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK14C88 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255781-STK14C88-3WF35I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255781-STK14C88-3WF35I
Integrated Circuits (ICs) - Memory 1255781-STK14C88-3WF35I
Win Source Part Number: 1255781-STK14C88-3WF 35I Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 55 Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 35 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 32-DIP (0.600", 15.24mm) Supplier Device Package: 32-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel ECCN: 3A001A2C Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK14C88 Product Status: Obsolete

Win Source Part Number: 1255781-STK14C88-3WF35I
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 55
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 35 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 32-DIP (0.600", 15.24mm)
Supplier Device Package: 32-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 35ns
Memory Interface: Parallel
ECCN: 3A001A2C
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Base Product Number: STK14C88
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1255781-STK14C88-3WF35I
Product Name Integrated Circuits (ICs) - Memory
Memory Category Non-Volatile; SRAM Chip
Access Time 35 ns
Cycle Time 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3446-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71V321S35J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details
Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details