Cypress Semiconductor Corp. Memory - SRAM - STK14C88-3NF45ITR STK14C88-3NF45ITR

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1103111-STK14C88-3NF 45ITR Packaging: Reel - TR Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 256Kb (32K x 8) Access Time: 45ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: NVSRAM Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1103111-STK14C88-3NF 45ITR Packaging: Reel - TR Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 256Kb (32K x 8) Access Time: 45ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: NVSRAM Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - STK14C88-3NF45ITR - 1103111-STK14C88-3NF45ITR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - STK14C88-3NF45ITR
1103111-STK14C88-3NF45ITR
Memory - SRAM - STK14C88-3NF45ITR 1103111-STK14C88-3NF45ITR
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1103111-STK14C88-3NF 45ITR Packaging: Reel - TR Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 256Kb (32K x 8) Access Time: 45ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: NVSRAM Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1103111-STK14C88-3NF45ITR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: NVSRAM (Non-Volatile SRAM)
Memory Size: 256Kb (32K x 8)
Access Time: 45ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: NVSRAM
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - STK14C88-3NF45ITR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
STK14C88-3NF45ITR
Integrated Circuits (ICs) - Memory STK14C88-3NF45ITR
IC NVSRAM 256KBIT PAR 32SOIC

IC NVSRAM 256KBIT PAR 32SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1103111-STK14C88-3NF45ITR STK14C88-3NF45ITR
Product Name Memory - SRAM - STK14C88-3NF45ITR Integrated Circuits (ICs) - Memory
Memory Category NVSRAM; SRAM Chip Non-Volatile; SRAM Chip
Access Time 45 ns 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8431VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 04368CBLBC-28 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 1.8 ns
Density 8000 kbits
View Details
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details