Cypress Semiconductor Corp. Memory - SRAM - STK14C88-3NF35ITR STK14C88-3NF35ITR

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1103108-STK14C88-3NF 35ITR Packaging: Reel - TR Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 256Kb (32K x 8) Access Time: 35ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: NVSRAM Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1103108-STK14C88-3NF 35ITR Packaging: Reel - TR Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 256Kb (32K x 8) Access Time: 35ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: NVSRAM Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - STK14C88-3NF35ITR - 1103108-STK14C88-3NF35ITR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - STK14C88-3NF35ITR
1103108-STK14C88-3NF35ITR
Memory - SRAM - STK14C88-3NF35ITR 1103108-STK14C88-3NF35ITR
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1103108-STK14C88-3NF 35ITR Packaging: Reel - TR Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 256Kb (32K x 8) Access Time: 35ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: NVSRAM Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1103108-STK14C88-3NF35ITR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: NVSRAM (Non-Volatile SRAM)
Memory Size: 256Kb (32K x 8)
Access Time: 35ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: NVSRAM
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - STK14C88-3NF35ITR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
STK14C88-3NF35ITR
Integrated Circuits (ICs) - Memory STK14C88-3NF35ITR
IC NVSRAM 256KBIT PAR 32SOIC

IC NVSRAM 256KBIT PAR 32SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1103108-STK14C88-3NF35ITR STK14C88-3NF35ITR
Product Name Memory - SRAM - STK14C88-3NF35ITR Integrated Circuits (ICs) - Memory
Memory Category NVSRAM; SRAM Chip Non-Volatile; SRAM Chip
Access Time 35 ns 35 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S07ADM/B - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
4 suppliers
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
Memory - 28294110 D - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers