Cypress Semiconductor Corp. Memory - SRAM - STK14C88-3NF35 STK14C88-3NF35

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 898035-STK14C88-3NF3 5 Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 35 ns 32-SOIC Package: Tube Package: 32-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: STK14C88 Categories: Integrated Circuits (ICs) Case / Package: 32-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 44 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 898035-STK14C88-3NF3 5 Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 35 ns 32-SOIC Package: Tube Package: 32-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: STK14C88 Categories: Integrated Circuits (ICs) Case / Package: 32-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 44 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - STK14C88-3NF35 - 898035-STK14C88-3NF35 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - STK14C88-3NF35
898035-STK14C88-3NF35
Memory - SRAM - STK14C88-3NF35 898035-STK14C88-3NF35
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 898035-STK14C88-3NF3 5 Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 35 ns 32-SOIC Package: Tube Package: 32-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: STK14C88 Categories: Integrated Circuits (ICs) Case / Package: 32-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 44 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 898035-STK14C88-3NF35
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 35 ns 32-SOIC
Package: Tube
Package: 32-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STK14C88
Categories: Integrated Circuits (ICs)
Case / Package: 32-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 44
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Memory - STK14C88-3NF35 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 35 ns 32-SOIC

NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 35 ns 32-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 898035-STK14C88-3NF35 STK14C88-3NF35
Product Name Memory - SRAM - STK14C88-3NF35 Memory
Memory Category SRAM Chip NVSRAM; NVSRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; 32-SOIC SOIC; 32-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 71016S20PHGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers