Cypress Semiconductor Corp. Memory - SRAM - STK12C68-WF45I STK12C68-WF45I

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 935403-STK12C68-WF45 I Operating Temperature Range: -40°C ~ 85°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 45 ns 28-PDIP Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Family Name: STK12C68 Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 65 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 935403-STK12C68-WF45 I Operating Temperature Range: -40°C ~ 85°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 45 ns 28-PDIP Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Family Name: STK12C68 Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 65 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - STK12C68-WF45I - 935403-STK12C68-WF45I - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - STK12C68-WF45I
935403-STK12C68-WF45I
Memory - SRAM - STK12C68-WF45I 935403-STK12C68-WF45I
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 935403-STK12C68-WF45 I Operating Temperature Range: -40°C ~ 85°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 45 ns 28-PDIP Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Family Name: STK12C68 Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 65 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 935403-STK12C68-WF45I
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 45 ns 28-PDIP
Package: Tube
Package: 28-DIP (0.600", 15.24mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: STK12C68
Categories: Integrated Circuits (ICs)
Case / Package: 28-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 65
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - STK12C68-WF45I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
STK12C68-WF45I
Integrated Circuits (ICs) - Memory STK12C68-WF45I
IC NVSRAM 64KBIT PARALLEL 28DIP

IC NVSRAM 64KBIT PARALLEL 28DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 935403-STK12C68-WF45I STK12C68-WF45I
Product Name Memory - SRAM - STK12C68-WF45I Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Non-Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; 28-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Memory - 71256SA35SOG1 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details