Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory STK12C68-SF45ITR

Description
Win Source Part Number: 1255811-STK12C68-SF4 5ITR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 45 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-SOIC (0.342", 8.69mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK12C68 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255811-STK12C68-SF4 5ITR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 45 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-SOIC (0.342", 8.69mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK12C68 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255811-STK12C68-SF45ITR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255811-STK12C68-SF45ITR
Integrated Circuits (ICs) - Memory 1255811-STK12C68-SF45ITR
Win Source Part Number: 1255811-STK12C68-SF4 5ITR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 45 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-SOIC (0.342", 8.69mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK12C68 Product Status: Obsolete

Win Source Part Number: 1255811-STK12C68-SF45ITR
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 45 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 28-SOIC (0.342", 8.69mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Base Product Number: STK12C68
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - STK12C68-SF45ITR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
STK12C68-SF45ITR
Integrated Circuits (ICs) - Memory STK12C68-SF45ITR
IC NVSRAM 64KBIT PARALLEL 28SOIC

IC NVSRAM 64KBIT PARALLEL 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255811-STK12C68-SF45ITR STK12C68-SF45ITR
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Non-Volatile; SRAM Chip Non-Volatile; SRAM Chip
Access Time 45 ns 45 ns
Cycle Time 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71P74604S250BQ - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 8.4 ns
Density 18000 kbits
View Details
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details