Cypress Semiconductor Corp. Memory - SRAM - STK12C68-SF45I STK12C68-SF45I

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 898034-STK12C68-SF45 I Operating Temperature Range: -40°C ~ 85°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 45 ns 28-SOIC Package: Tube Package: 28-SOIC (0.342", 8.69mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: STK12C68 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 428-3088, STK12C68-SF45I-ND, STK12C68SF45I
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 898034-STK12C68-SF45 I Operating Temperature Range: -40°C ~ 85°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 45 ns 28-SOIC Package: Tube Package: 28-SOIC (0.342", 8.69mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: STK12C68 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 428-3088, STK12C68-SF45I-ND, STK12C68SF45I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - STK12C68-SF45I - 898034-STK12C68-SF45I - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - STK12C68-SF45I
898034-STK12C68-SF45I
Memory - SRAM - STK12C68-SF45I 898034-STK12C68-SF45I
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 898034-STK12C68-SF45 I Operating Temperature Range: -40°C ~ 85°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 45 ns 28-SOIC Package: Tube Package: 28-SOIC (0.342", 8.69mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: STK12C68 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 428-3088, STK12C68-SF45I-ND, STK12C68SF45I

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 898034-STK12C68-SF45I
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 45 ns 28-SOIC
Package: Tube
Package: 28-SOIC (0.342", 8.69mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STK12C68
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 428-3088, STK12C68-SF45I-ND, STK12C68SF45I

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - STK12C68-SF45I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
STK12C68-SF45I
Integrated Circuits (ICs) - Memory STK12C68-SF45I
IC NVSRAM 64KBIT PARALLEL 28SOIC

IC NVSRAM 64KBIT PARALLEL 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 898034-STK12C68-SF45I STK12C68-SF45I
Product Name Memory - SRAM - STK12C68-SF45I Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Non-Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 28-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71T75702S75BGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 7.5 ns
Density 18000 kbits
View Details