Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 795631-STK12C68-SF25
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-SOIC (0.342", 8.69mm Width)
Mounting: SMD
Technology: NVSRAM (Non-Volatile SRAM)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 25ns
Family Name: STK12C68
Categories: Integrated Circuits (ICs)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): bq4010MA-200N; M48Z58Y-70MH6F; M48Z18-100MH6TR ; M48Z58-70MH6;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC NVSRAM 64KBIT PARALLEL 28SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 795631-STK12C68-SF25I | STK12C68-SF25I |
| Product Name | Memory - SRAM - STK12C68-SF25I | Integrated Circuits (ICs) - Memory |
| Memory Category | NVRAM; Non-Volatile; SRAM Chip | Non-Volatile; SRAM Chip |
| Access Time | 25 ns | 25 ns |
| Cycle Time | 25 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |