Cypress Semiconductor Corp. Memory - SRAM - STK12C68-PF55 STK12C68-PF55

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 795633-STK12C68-PF55 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-DIP (0.300", 7.62mm) Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 55ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): STK12C68-PF25; STK12C68-P45; STK12C68-P25I; STK12C68-WF45; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 795633-STK12C68-PF55 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-DIP (0.300", 7.62mm) Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 55ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): STK12C68-PF25; STK12C68-P45; STK12C68-P25I; STK12C68-WF45; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - STK12C68-PF55 - 795633-STK12C68-PF55 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - STK12C68-PF55
795633-STK12C68-PF55
Memory - SRAM - STK12C68-PF55 795633-STK12C68-PF55
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 795633-STK12C68-PF55 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-DIP (0.300", 7.62mm) Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 55ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): STK12C68-PF25; STK12C68-P45; STK12C68-P25I; STK12C68-WF45; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 795633-STK12C68-PF55
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-DIP (0.300", 7.62mm)
Technology: NVSRAM (Non-Volatile SRAM)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 55ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 28-PDIP
Alternative Parts (Cross-Reference): STK12C68-PF25; STK12C68-P45; STK12C68-P25I; STK12C68-WF45;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - STK12C68-PF55 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 55 ns 28-PDIP

NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 55 ns 28-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 795633-STK12C68-PF55 STK12C68-PF55
Product Name Memory - SRAM - STK12C68-PF55 Memory
Memory Category Non-Volatile; SRAM Chip NVSRAM; NVSRAM; SRAM Chip
Access Time 55 ns 55 ns
Cycle Time 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - 7164L20YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details