Cypress Semiconductor Corp. Memory - SRAM - STK12C68-PF45I STK12C68-PF45I

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 795632-STK12C68-PF45 I Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-DIP (0.300", 7.62mm) Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 45ns Part Status: Obsolete(EOL) Family Name: STK12C68 Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): DS1225AB-150IND; DS1225AB-200-IND; DS1225AB-70IND; DS1225AD-200-IND; Introduction Date: January 30, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 795632-STK12C68-PF45 I Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-DIP (0.300", 7.62mm) Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 45ns Part Status: Obsolete(EOL) Family Name: STK12C68 Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): DS1225AB-150IND; DS1225AB-200-IND; DS1225AB-70IND; DS1225AD-200-IND; Introduction Date: January 30, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - STK12C68-PF45I - 795632-STK12C68-PF45I - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - STK12C68-PF45I
795632-STK12C68-PF45I
Memory - SRAM - STK12C68-PF45I 795632-STK12C68-PF45I
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 795632-STK12C68-PF45 I Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-DIP (0.300", 7.62mm) Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 45ns Part Status: Obsolete(EOL) Family Name: STK12C68 Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): DS1225AB-150IND; DS1225AB-200-IND; DS1225AB-70IND; DS1225AD-200-IND; Introduction Date: January 30, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 795632-STK12C68-PF45I
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-DIP (0.300", 7.62mm)
Technology: NVSRAM (Non-Volatile SRAM)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 45ns
Part Status: Obsolete(EOL)
Family Name: STK12C68
Categories: Integrated Circuits (ICs)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 28-PDIP
Alternative Parts (Cross-Reference): DS1225AB-150IND; DS1225AB-200-IND; DS1225AB-70IND; DS1225AD-200-IND;
Introduction Date: January 30, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - STK12C68-PF45I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
STK12C68-PF45I
Integrated Circuits (ICs) - Memory STK12C68-PF45I
IC NVSRAM 64KBIT PARALLEL 28DIP

IC NVSRAM 64KBIT PARALLEL 28DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 795632-STK12C68-PF45I STK12C68-PF45I
Product Name Memory - SRAM - STK12C68-PF45I Integrated Circuits (ICs) - Memory
Memory Category NVRAM; Non-Volatile; SRAM Chip Non-Volatile; SRAM Chip
Access Time 45 ns 45 ns
Cycle Time 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S15PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Memory - CY14B256L-SP45XCT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category NVSRAM; NVSRAM; SRAM Chip
Access Time 45 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details