Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory STK12C68-PF25

Description
Win Source Part Number: 1255775-STK12C68-PF2 5 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 70 Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 25 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 28-DIP (0.300", 7.62mm) Supplier Device Package: 28-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK12C68 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255775-STK12C68-PF2 5 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 70 Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 25 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 28-DIP (0.300", 7.62mm) Supplier Device Package: 28-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK12C68 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255775-STK12C68-PF25 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255775-STK12C68-PF25
Integrated Circuits (ICs) - Memory 1255775-STK12C68-PF25
Win Source Part Number: 1255775-STK12C68-PF2 5 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 70 Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 25 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 28-DIP (0.300", 7.62mm) Supplier Device Package: 28-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK12C68 Product Status: Obsolete

Win Source Part Number: 1255775-STK12C68-PF25
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 70
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 25 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 28-DIP (0.300", 7.62mm)
Supplier Device Package: 28-PDIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Base Product Number: STK12C68
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - STK12C68-PF25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
STK12C68-PF25
Integrated Circuits (ICs) - Memory STK12C68-PF25
IC NVSRAM 64KBIT PARALLEL 28DIP

IC NVSRAM 64KBIT PARALLEL 28DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255775-STK12C68-PF25 STK12C68-PF25
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Non-Volatile; SRAM Chip Non-Volatile; SRAM Chip
Access Time 25 ns 25 ns
Cycle Time 25 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V124HSA10PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1000 kbits
View Details
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details