Win Source Part Number: 1255770-STK12C68-C35
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 26
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 35 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 28-CDIP (0.300", 7.62mm)
Supplier Device Package: 28-CDIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 35ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Base Product Number: STK12C68
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 1255770-STK12C68-C35 |
| Product Name | Integrated Circuits (ICs) - Memory |
| Memory Category | Non-Volatile; SRAM Chip |
| Access Time | 35 ns |
| Cycle Time | 35 ns |