Win Source Part Number: 1255865-STK12C68-5L3
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 35 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 28-LCC
Supplier Device Package: 28-LCC (13.97x8.89)
Temperature Range - Operating: -55°C ~ 125°C (TA)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 35ns
Memory Interface: Parallel
ECCN: 3A001A2C
Fake Threat In the Open Market: 48 pct.
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Other Names: 2832-STK12C68-5L35M-
Base Product Number: STK12C68
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC NVSRAM 64KBIT PARALLEL 28LCC
IC NVSRAM 64KBIT PARALLEL 28LCC
NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 35 ns 28-LCC (13.97x8.89)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1255865-STK12C68-5L35M | STK12C68-5L35M | STK12C68-5L35M | STK12C68-5L35M |
| Product Name | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Non-Volatile; SRAM Chip | Non-Volatile; SRAM Chip | NVSRAM (Non-Volatile SRAM); SRAM Chip | NVSRAM; NVSRAM; SRAM Chip |
| Access Time | 35 ns | 35 ns | 35 ns | |
| Cycle Time | 35 ns | 35 ns | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |