Cypress Semiconductor Corp. Memory - SRAM - STK12C68-5C55M STK12C68-5C55M

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 935401-STK12C68-5C55 M Operating Temperature Range: -55°C ~ 125°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-CDIP Package: Tube Package: 28-CDIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: STK12C68 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 26 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 935401-STK12C68-5C55 M Operating Temperature Range: -55°C ~ 125°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-CDIP Package: Tube Package: 28-CDIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: STK12C68 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 26 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - STK12C68-5C55M - 935401-STK12C68-5C55M - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - STK12C68-5C55M
935401-STK12C68-5C55M
Memory - SRAM - STK12C68-5C55M 935401-STK12C68-5C55M
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 935401-STK12C68-5C55 M Operating Temperature Range: -55°C ~ 125°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-CDIP Package: Tube Package: 28-CDIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: STK12C68 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 26 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 935401-STK12C68-5C55M
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-CDIP
Package: Tube
Package: 28-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: STK12C68
Categories: Integrated Circuits (ICs)
Case / Package: 28-CDIP
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 26
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - STK12C68-5C55M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
STK12C68-5C55M
Integrated Circuits (ICs) - Memory STK12C68-5C55M
IC NVSRAM 64KBIT PARALLEL 28CDIP

IC NVSRAM 64KBIT PARALLEL 28CDIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 935401-STK12C68-5C55M STK12C68-5C55M
Product Name Memory - SRAM - STK12C68-5C55M Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Non-Volatile; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type DIP; 28-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 6116SA45TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details