Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory STK12C68-5C35M

Description
Win Source Part Number: 1255767-STK12C68-5C3 5M Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 1 Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 35 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 28-CDIP (0.300", 7.62mm) Supplier Device Package: 28-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel ECCN: 3A001A2C Fake Threat In the Open Market: 67 pct. HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: 2832-STK12C68-5C35M Base Product Number: STK12C68 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255767-STK12C68-5C3 5M Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 1 Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 35 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 28-CDIP (0.300", 7.62mm) Supplier Device Package: 28-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel ECCN: 3A001A2C Fake Threat In the Open Market: 67 pct. HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: 2832-STK12C68-5C35M Base Product Number: STK12C68 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255767-STK12C68-5C35M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255767-STK12C68-5C35M
Integrated Circuits (ICs) - Memory 1255767-STK12C68-5C35M
Win Source Part Number: 1255767-STK12C68-5C3 5M Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 1 Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 35 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 28-CDIP (0.300", 7.62mm) Supplier Device Package: 28-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel ECCN: 3A001A2C Fake Threat In the Open Market: 67 pct. HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: 2832-STK12C68-5C35M Base Product Number: STK12C68 Product Status: Obsolete

Win Source Part Number: 1255767-STK12C68-5C35M
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 1
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 35 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 28-CDIP (0.300", 7.62mm)
Supplier Device Package: 28-CDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 35ns
Memory Interface: Parallel
ECCN: 3A001A2C
Fake Threat In the Open Market: 67 pct.
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Other Names: 2832-STK12C68-5C35M
Base Product Number: STK12C68
Product Status: Obsolete

Buy Now Datasheet
IC NVSRAM 64KBIT PARALLEL 28CDIP

IC NVSRAM 64KBIT PARALLEL 28CDIP

Supplier's Site
Memory - STK12C68-5C35M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 35 ns 28-CDIP

NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 35 ns 28-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - STK12C68-5C35M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
STK12C68-5C35M
Integrated Circuits (ICs) - Memory - Memory STK12C68-5C35M
IC NVSRAM 64KBIT PARALLEL 28CDIP

IC NVSRAM 64KBIT PARALLEL 28CDIP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1255767-STK12C68-5C35M STK12C68-5C35M STK12C68-5C35M STK12C68-5C35M
Product Name Integrated Circuits (ICs) - Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Non-Volatile; SRAM Chip NVSRAM (Non-Volatile SRAM); SRAM Chip NVSRAM; NVSRAM; SRAM Chip Non-Volatile; SRAM Chip
Access Time 35 ns 35 ns 35 ns
Cycle Time 35 ns 35 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 93L422DM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers
Memory IC and Storage Component - 774-CY14B256L-SP35XC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVSRAM; Non-Volatile; SRAM Chip
Access Time 35 ns
Cycle Time 35 ns
View Details
3 suppliers
 - 27S29DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP20
View Details
3 suppliers